Win Source Part Number: 1360875-B72520T0500K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 120 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Varistor Voltage (Min): 73.8 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90.2 V
Current - Surge: 100 A
Energy: 0.6J
VARISTOR 82V 100A 1206
VARISTOR, 1206, 65VDC; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:CT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360875-B72520T0500K062 | B72520T0500K062 | 89K9744 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1206, 65Vdc; Voltage Rating Vac Epcos |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |