Win Source Part Number: 969716-B72520T0400K0
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 250 pF @ 1 kHz
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 100 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 0.5J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: Q7534238AAA,B72520T4
VARISTOR, 1206, 56VDC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:-; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:100A;RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 969716-B72520T0400K062 | 38K0002 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 1206, 56Vdc; Voltage Rating Vac Epcos |
| Package | 1206 (3216 Metric) |