The Varistor 1206, 45Vdc from EPCOS is a multilayer varistor designed for surge protection applications. It features a maximum DC voltage rating of 45V and an AC voltage rating of 35V. The device can handle peak surge currents of up to 100A for 8/20 µs pulses, making it suitable for protecting sensitive electronic components from transient overvoltage events. The varistor is compliant with RoHS standards, ensuring it meets environmental regulations. Its compact 1206 case style (3216 metric) allows for easy integration into various circuit designs. This product is ideal for applications in industrial settings, power supplies, and control equipment where reliable surge protection is essential.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912597-B72520T0350K0
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-7465-2, 495-7465-1, B72520T350K62-ND, B72520T 350K 62, B72520T350K62, 495-7465-6
VARISTOR, 1206, 45VDC; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:100A; RoHS Compliant: Yes
VARISTOR 56V 100A 1206
VARISTOR 56V 100A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912597-B72520T0350K062 | 37K9999 | B72520T0350K062 | B72520T0350K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520T0350K062 | Varistor, 1206, 45Vdc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |