Win Source Part Number: 977110-B72520T0300K0
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 1100 pF @ 1 kHz
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 200 A
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 1.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72520T300K62V9,CT12
VARISTOR 47V 200A 1206
VARISTOR, 1206, 38VDC; Voltage Rating VAC:30V; Voltage Rating V DC:38V; Product Range:-; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ 8/20µs:200A; RoHS Compliant: Yes
VARISTOR 47V 200A 1206
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 977110-B72520T0300K062 | B72520T0300K062 | 37K9998 | B72520T0300K062 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistors, MOVs | Varistor, 1206, 38Vdc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |