EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72520T0250K062

Description
Win Source Part Number: 961040-B72520T0250K0 62 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 550 pF @ 1 kHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 200 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 1J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): B72520V250K62; B72520E0250K062; B72520T0300K062; VC120626F540RP; V33ZA1P; V33ZT1PB72520-T0250- K062; B72520T 250K 62; B72520T250K62; B72520T250K62.; CT1206K25G; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72520T 250K 62,CT1206K25G,495-44 01-6,B72520T250K62-N D,495-4401-2,B72520T 250K62,495-4401-1
Request a Quote Datasheet
Description
Win Source Part Number: 961040-B72520T0250K0 62 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 550 pF @ 1 kHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 200 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 1J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): B72520V250K62; B72520E0250K062; B72520T0300K062; VC120626F540RP; V33ZA1P; V33ZT1PB72520-T0250- K062; B72520T 250K 62; B72520T250K62; B72520T250K62.; CT1206K25G; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72520T 250K 62,CT1206K25G,495-44 01-6,B72520T250K62-N D,495-4401-2,B72520T 250K62,495-4401-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 961040-B72520T0250K062 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
961040-B72520T0250K062
Circuit Protection - TVS - Varistors, MOVs 961040-B72520T0250K062
Win Source Part Number: 961040-B72520T0250K0 62 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 550 pF @ 1 kHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 200 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 1J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): B72520V250K62; B72520E0250K062; B72520T0300K062; VC120626F540RP; V33ZA1P; V33ZT1PB72520-T0250- K062; B72520T 250K 62; B72520T250K62; B72520T250K62.; CT1206K25G; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72520T 250K 62,CT1206K25G,495-44 01-6,B72520T250K62-N D,495-4401-2,B72520T 250K62,495-4401-1

Win Source Part Number: 961040-B72520T0250K062
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 550 pF @ 1 kHz
Varistor Voltage (Min): 35.1 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 200 A
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 1J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): B72520V250K62; B72520E0250K062; B72520T0300K062; VC120626F540RP; V33ZA1P; V33ZT1PB72520-T0250-K062; B72520T 250K 62; B72520T250K62; B72520T250K62.; CT1206K25G;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72520T 250K 62,CT1206K25G,495-4401-6,B72520T250K62-ND,495-4401-2,B72520T250K62,495-4401-1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72520T0250K062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72520T0250K062
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72520T0250K062
VARISTOR 39V 200A 1206

VARISTOR 39V 200A 1206

Supplier's Site
Varistor, Mlv, 65V, 1206; Voltage Rating Vac Epcos - 99AC3882 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 1206; Voltage Rating Vac Epcos
99AC3882
Varistor, Mlv, 65V, 1206; Voltage Rating Vac Epcos 99AC3882
VARISTOR, MLV, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MLV, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:Standard Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - B72520T0250K062 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72520T0250K062
Varistors, MOVs B72520T0250K062
VARISTOR 39V 200A 1206

VARISTOR 39V 200A 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 961040-B72520T0250K062 B72520T0250K062 99AC3882 B72520T0250K062
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mlv, 65V, 1206; Voltage Rating Vac Epcos Varistors, MOVs
Package 1206 (3216 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data