EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72520T0200K062

Description
Win Source Part Number: 1027640-B72520T0200K 062 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Capacitance @ Frequency: 600 pF @ 1 kHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 200 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 0.7J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): AMCV-1206H-260-T; VC120626F540RP; VG120626F540DP; B72520E0170K062; B72520T140K62; ERZV05D220; ERZV05D270B72520T 200K 62; B72520T0200K062.; B72520T200K 62; B72520T200K62; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-7464-2,B72520T 200K 62V 9,B72520T200K 62,B72520T200K62,495 -7464-1,B72520T200K6 2-ND,495-7464-6
Request a Quote Datasheet
Description
Win Source Part Number: 1027640-B72520T0200K 062 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Capacitance @ Frequency: 600 pF @ 1 kHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 200 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 0.7J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): AMCV-1206H-260-T; VC120626F540RP; VG120626F540DP; B72520E0170K062; B72520T140K62; ERZV05D220; ERZV05D270B72520T 200K 62; B72520T0200K062.; B72520T200K 62; B72520T200K62; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-7464-2,B72520T 200K 62V 9,B72520T200K 62,B72520T200K62,495 -7464-1,B72520T200K6 2-ND,495-7464-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1027640-B72520T0200K062 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1027640-B72520T0200K062
Circuit Protection - TVS - Varistors, MOVs 1027640-B72520T0200K062
Win Source Part Number: 1027640-B72520T0200K 062 Category: Circuit Protection>TVS - Varistors, MOVs Series: StandarD Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Capacitance @ Frequency: 600 pF @ 1 kHz Varistor Voltage (Min): 29.7 V Varistor Voltage (Typ): 33 V Varistor Voltage (Max): 36.3 V Current - Surge: 200 A Maximum AC Volts: 20 V Maximum DC Volts: 26 V Energy: 0.7J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): AMCV-1206H-260-T; VC120626F540RP; VG120626F540DP; B72520E0170K062; B72520T140K62; ERZV05D220; ERZV05D270B72520T 200K 62; B72520T0200K062.; B72520T200K 62; B72520T200K62; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-7464-2,B72520T 200K 62V 9,B72520T200K 62,B72520T200K62,495 -7464-1,B72520T200K6 2-ND,495-7464-6

Win Source Part Number: 1027640-B72520T0200K062
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Capacitance @ Frequency: 600 pF @ 1 kHz
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 200 A
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 0.7J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AMCV-1206H-260-T; VC120626F540RP; VG120626F540DP; B72520E0170K062; B72520T140K62; ERZV05D220; ERZV05D270B72520T 200K 62; B72520T0200K062.; B72520T200K 62; B72520T200K62;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-7464-2,B72520T 200K 62V 9,B72520T200K 62,B72520T200K62,495-7464-1,B72520T200K62-ND,495-7464-6

Buy Now Datasheet
Varistors, MOVs - B72520T0200K062 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72520T0200K062
Varistors, MOVs B72520T0200K062
VARISTOR 33V 200A 1206

VARISTOR 33V 200A 1206

Supplier's Site Datasheet
Varistor, Mlv, 1206, 54V Rohs Compliant Epcos - 92AH4042 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 1206, 54V Rohs Compliant Epcos
92AH4042
Varistor, Mlv, 1206, 54V Rohs Compliant Epcos 92AH4042
VARISTOR, MLV, 1206, 54V ROHS COMPLIANT: YES

VARISTOR, MLV, 1206, 54V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72520T0200K062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72520T0200K062
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72520T0200K062
VARISTOR 33V 200A 1206

VARISTOR 33V 200A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1027640-B72520T0200K062 B72520T0200K062 92AH4042 B72520T0200K062
Product Name Circuit Protection - TVS - Varistors, MOVs Varistors, MOVs Varistor, Mlv, 1206, 54V Rohs Compliant Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 1206 (3216 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data