VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:Standard Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 27V 200A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 99AC3881 | B72520T0170K062 |
| Product Name | Varistor, Mlv, 44V, 1206; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |