VARISTOR 18V 200A 1206
VARISTOR, 1206, 14VDC; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:CT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72520T0110K062 | 37K9995 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1206, 14Vdc; Voltage Rating Vac Epcos |
| Package | Surface Mount |