Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021657-B72520T0040M
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance @ Frequency: 1500pF @ 1kHz
Varistor Voltage (Min): 6.4V
Varistor Voltage (Typ): 8V
Varistor Voltage (Max): 9.6V
Current - Surge: 150A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.5VDC
Energy: 0.30J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
VARISTOR, 1206, 5.5VDC; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:CT Series; Clamping Voltage Vc Max:17V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 8V 150A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021657-B72520T0040M062 | 38K0001 | B72520T0040M062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520T0040M062 | Varistor, 1206, 5.5Vdc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 150 amps |