Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001155-B72520E300K6
Packaging: Tape & Reel
Capacitance: 500 pF
Varistor Voltage: 30 V
Categories: TVS - Varistors,MOVs
Alternative Parts (Cross-Reference): B72520E300K62B72520-
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533290000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1001155-B72520E300K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520E300K62 |
| RoHS Compliant | RoHS |