Manufacturer: EPCOS (TDK)
Win Source Part Number: 863158-B72520E1250K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72520E1250K62-ND, 495-7457-6, B72520E1250K 62, 495-7457-1, 495-7457-2, B72520E1250K62
VARISTOR 39V 200A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 863158-B72520E1250K062 | B72520E1250K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520E1250K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |