VARISTOR, MULTILAYER, 56VDC, 1206; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:MLV E Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak SurgeRoHS Compliant: Yes
VARISTOR 68V 100A 1206
VARISTOR 68V 100A 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 61W8788 | B72520E0400K062 | B72520E0400K062 |
| Product Name | Varistor, Multilayer, 56Vdc, 1206; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |