VARISTOR, MULTILAYER, 45VDC, 1206; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:MLV E Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 56V 100A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 61W8787 | B72520E0350K062 |
| Product Name | Varistor, Multilayer, 45Vdc, 1206; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |