Manufacturer: EPCOS (TDK)
Win Source Part Number: 850756-B72520E0300K0
Series: Automotive, AEC-Q200
Features: 47 V 200 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72520E300K62-ND, B72520E 300K 62, 495-75667-1, 495-75667-2, B72520E300K62
VARISTOR 47V 200A 1206
VARISTOR, MULTILAYER, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:Automotive E Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
VARISTOR 47V 200A 1206
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850756-B72520E0300K062 | B72520E0300K062 | 61W8786 | B72520E0300K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520E0300K062 | Varistors, MOVs | Varistor, Multilayer, 77V, 1206; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |