Manufacturer: EPCOS (TDK)
Win Source Part Number: 912594-B72520E0250K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72520E 250K 62, B72520E250K62, B72520E250K62-ND, 495-7459-6, 495-7459-1, 495-7459-2
VARISTOR, MULTILAYER, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:Automotive E Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
VARISTOR 39V 200A 1206
VARISTOR 39V 200A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 912594-B72520E0250K062 | 61W8785 | B72520E0250K062 | B72520E0250K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72520E0250K062 | Varistor, Multilayer, 65V, 1206; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |