Win Source Part Number: 1315195-B72520E0200K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200, E
Package: Tape & Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Capacitance @ Frequency: 600 pF @ 1 kHz
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 200 A
Maximum AC Volts: 17 V
Maximum DC Volts: 22 V
Energy: 7J
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
VARISTOR, MULTILAYER, 26VDC, 1206; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MLV E Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 33V 200A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315195-B72520E0200K062 | 61W8784 | B72520E0200K062 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Multilayer, 26Vdc, 1206; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount |