Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Series: Automotive, AEC-Q200, E
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Maximum DC Volts: 22 V
Varistor Voltage (Typ): 27 V
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
VARISTOR, MULTILAYER, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:Automotive E Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A RoHS Compliant: Yes
VARISTOR 27V 200A 1206
VARISTOR 27V 200A 1206
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 61W8783 | B72520E0170K062 | B72520E0170K062 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs | Varistor, Multilayer, 44V, 1206; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount |