Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998852-B72510V250K62
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Voltage Rating: 31 V
Current Rating: 1 A
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 250 pF
Tolerance: 10 %
Clamping Voltage: 67 V
Height: 1.4 mm
Material: Metal
Width: 1.25 mm
Energy: 300 mJ
Clamping Current: 1 A
Varistor Voltage: 39 V
Categories: TVS - Varistors,MOVs
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): B72510E1250K62; VC080538C770DP; B72510T0250K062; B72510E0250K062; VC080531C650DP; VC080526C580DPB72510
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080, 8533400080
Case Code (Imperial): 0805
Voltage Rating (AC): 25 V
Max Voltage Rating (AC): 25 V
Max Voltage Rating (DC): 31 V
Voltage Rating (DC): 31 V
Max Surge Current: 80 A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 998852-B72510V250K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510V250K62 |
| RoHS Compliant | RoHS |
| Package | 0805 |
| VC | 67 volts |