Manufacturer: EPCOS (TDK)
Win Source Part Number: 1029759-B72510V2170K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Varistor Voltage (Typ): 27V
Current - Surge: 30A
Maximum AC Volts: 17VAC
Maximum DC Volts: 22VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1029759-B72510V2170K72 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510V2170K72 |
| IFSM | 30 amps |