Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021656-B72510V0040M
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Varistor Voltage (Min): 6.4V
Varistor Voltage (Typ): 8V
Varistor Voltage (Max): 9.6V
Current - Surge: 100A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.5VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
VARISTOR 8V 100A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021656-B72510V0040M062 | B72510V0040M062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510V0040M062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 100 amps |