Win Source Part Number: 1377949-B72510T0300K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 200 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 80 A
Energy: 0.3J
VARISTOR 47V 80A 0805
VARISTOR, MLV, 0805, 77V ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1377949-B72510T0300K062 | B72510T0300K062 | 92AH4041 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 0805, 77V Rohs Compliant Epcos |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |