Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection -Transient Voltage Suppressors (TVS) -Varistors, MOVs
Series: Standard
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
VARISTOR, 0805, 11VDC; Voltage Rating VAC:8V; Voltage Rating V DC:11V; Product Range:CT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 15V 120A 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 89K9742 | B72510T0080L062 | |
| Product Name | Circuit Protection -Transient Voltage Suppressors (TVS) -Varistors, MOVs | Varistor, 0805, 11Vdc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |