Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021654-B72510E9200S
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 270pF @ 1kHz
Varistor Voltage (Min): 29.33V
Varistor Voltage (Typ): 34.5V
Varistor Voltage (Max): 39.68V
Current - Surge: 80A
Maximum AC Volts: 20VAC
Maximum DC Volts: 26VDC
Energy: 0.40J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
VARISTOR 34.5V 80A 0805
VARISTOR, MLV, 64V, 0805 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1021654-B72510E9200S172 | B72510E9200S172 | 69AH6873 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510E9200S172 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 64V, 0805 Rohs Compliant Epcos |
| IFSM | 80 amps |