EPCOS AG TVS - TVS - Varistors, MOVs - B72510E250K62 B72510E250K62

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047877-B72510E250K6 2 Mounting: SMD (SMT) Capacitance: 250 pF Clamping Current: 1 A Varistor Voltage: 39 V Categories: TVS - Varistors,MOVs Case / Package: 0805 Alternative Parts (Cross-Reference): B72510E250K62B72510E 250K 62; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533290000 Max Voltage Rating (AC): 25 V Max Voltage Rating (DC): 31 V
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047877-B72510E250K6 2 Mounting: SMD (SMT) Capacitance: 250 pF Clamping Current: 1 A Varistor Voltage: 39 V Categories: TVS - Varistors,MOVs Case / Package: 0805 Alternative Parts (Cross-Reference): B72510E250K62B72510E 250K 62; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533290000 Max Voltage Rating (AC): 25 V Max Voltage Rating (DC): 31 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72510E250K62 - 1047877-B72510E250K62 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72510E250K62
1047877-B72510E250K62
TVS - TVS - Varistors, MOVs - B72510E250K62 1047877-B72510E250K62
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047877-B72510E250K6 2 Mounting: SMD (SMT) Capacitance: 250 pF Clamping Current: 1 A Varistor Voltage: 39 V Categories: TVS - Varistors,MOVs Case / Package: 0805 Alternative Parts (Cross-Reference): B72510E250K62B72510E 250K 62; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533290000 Max Voltage Rating (AC): 25 V Max Voltage Rating (DC): 31 V

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047877-B72510E250K62
Mounting: SMD (SMT)
Capacitance: 250 pF
Clamping Current: 1 A
Varistor Voltage: 39 V
Categories: TVS - Varistors,MOVs
Case / Package: 0805
Alternative Parts (Cross-Reference): B72510E250K62B72510E 250K 62;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533290000
Max Voltage Rating (AC): 25 V
Max Voltage Rating (DC): 31 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1047877-B72510E250K62
Product Name TVS - TVS - Varistors, MOVs - B72510E250K62
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-923
View Details
600 W Transient Voltage Suppressor - P6SMB43CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details