Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047876-B72510E2170K
Length: 2 mm
Contact Plating: Silver, Tin
Mounting: SMD (SMT)
Capacitance: 100 pF
Clamping Current: 1 A
Varistor Voltage: 29 V
Categories: TVS - Varistors,MOVs
Case / Package: 0805
Alternative Parts (Cross-Reference): B72510E2170K62B72510
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 17 V
Max Voltage Rating (DC): 22 V
Lead/Base Style: Wraparound
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1047876-B72510E2170K62 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510E2170K62 |
| RoHS Compliant | RoHS |