Win Source Part Number: 1315699-B72510E2170K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200, E
Package: Tape & Reel (TR)
Number of Circuits: 1
Capacitance @ Frequency: 100 pF @ 1 kHz
Varistor Voltage (Min): 24.65 V
Varistor Voltage (Typ): 29 V
Varistor Voltage (Max): 33.35 V
Current - Surge: 30 A
Maximum AC Volts: 17 V
Maximum DC Volts: 22 V
Energy: 0.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315699-B72510E2170K072 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 0805 (2012 Metric) |