Manufacturer: EPCOS (TDK)
Win Source Part Number: 863154-B72510E2170K0
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-4603-6, B72510E2170K 62, B72510E2170K62, CT0805K17AUTOLCG, 495-4603-2, 495-4603-1
VARISTOR, MLV, AEC-Q200, 50V, 0805; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:E Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 29V 30A 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 863154-B72510E2170K062 | 24AC7787 | B72510E2170K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510E2170K062 | Varistor, Mlv, Aec-Q200, 50V, 0805; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |