Manufacturer: EPCOS (TDK)
Win Source Part Number: 1030754-B72510E1250K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 250pF @ 1kHz
Varistor Voltage (Min): 35.1V
Varistor Voltage (Typ): 39V
Varistor Voltage (Max): 42.9V
Current - Surge: 80A
Maximum AC Volts: 25VAC
Maximum DC Volts: 31VDC
Energy: 0.30J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
VARISTOR 39V 80A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030754-B72510E1250K062 | B72510E1250K062 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510E1250K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 80 amps |