Manufacturer: EPCOS (TDK)
Win Source Part Number: 912591-B72510E1140S2
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CT0805S14BAUTOG, B72510T1140S262, B72510T1140S262V7, 495-2600-1, 495-2600-2, B72510T1140S262V9, 495-2600-6
VARISTOR 24.5V 120A 0805
VARISTOR, MLV, AEC-Q200, 42V, 0805; Voltage Rating VAC:14V; Voltage Rating V DC:16V; Product Range:E Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 24.5V 120A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 912591-B72510E1140S262 | B72510E1140S262 | 24AC7785 | B72510E1140S262 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510E1140S262 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, Aec-Q200, 42V, 0805; Voltage Rating Vac Epcos | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |