The Varistor, Multilayer, 31Vdc, 0805 from EPCOS is designed for transient voltage suppression in automotive applications. It features a voltage rating of 31V DC and a maximum RMS operating voltage of 25V AC, making it suitable for 12V DC supply systems. The varistor has a clamping voltage of 67V and is housed in a compact 0805 case style. It is compliant with RoHS standards, ensuring it meets environmental regulations. This multilayer varistor is intended for applications requiring reliable protection against voltage spikes, particularly in automotive environments.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863155-B72510E0250K0
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-7453-1, 495-7453-2, B72510E 250K 62, B72510E250K62-ND, B72510E250K62, 495-7453-6
VARISTOR 39V 80A 0805
VARISTOR, MULTILAYER, 31VDC, 0805; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:MLV E Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 863155-B72510E0250K062 | B72510E0250K062 | 61W8780 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510E0250K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 31Vdc, 0805; Voltage Rating Vac Epcos |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |