VARISTOR, MULTILAYER, 26VDC, 0805; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MLV E Series; Clamping Voltage Vc Max:56V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 33V 80A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 61W8779 | B72510E0200K062 |
| Product Name | Varistor, Multilayer, 26Vdc, 0805; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |