VARISTOR 27V 120A 0805
VARISTOR, MULTILAYER, 22VDC, 0805; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MLV E Series; Clamping Voltage Vc Max:46V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72510E0170K062 | 61W8778 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 22Vdc, 0805; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |