Manufacturer: EPCOS (TDK)
Win Source Part Number: 1030753-B72510E0140K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 350pF @ 1kHz
Varistor Voltage (Min): 19.8V
Varistor Voltage (Typ): 22V
Varistor Voltage (Max): 24.2V
Current - Surge: 120A
Maximum AC Volts: 14VAC
Maximum DC Volts: 18VDC
Energy: 0.30J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
VARISTOR 22V 120A 0805
VARISTOR, MULTILAYER, 18VDC, 0805; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MLV E Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1030753-B72510E0140K062 | B72510E0140K062 | 61W8777 |
| Product Name | TVS - TVS - Varistors, MOVs - B72510E0140K062 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 18Vdc, 0805; Voltage Rating Vac Epcos |
| IFSM | 120 amps |