VARISTOR, MULTILAYER, 14VDC, 0805; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MLV E Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 18V 120A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 61W8776 | B72510E0110K062 |
| Product Name | Varistor, Multilayer, 14Vdc, 0805; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |