Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974000-B72500V60M60
Packaging: Tape & Reel
Mounting: SMD (SMT)
Capacitance: 200 pF
Clamping Current: 1 A
Varistor Voltage: 11 V
Categories: TVS - Varistors,MOVs
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 6 V
Max Voltage Rating (DC): 8 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 974000-B72500V60M60 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500V60M60 |
| RoHS Compliant | RoHS |