Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123424-B72500T110K6
Packaging: Cut Tape
Voltage Rating: 14 V
Length: 1.6 mm
Number of Circuits: 1
Capacitance: 100 pF
Clamping Voltage: 35 V
Energy: 200 mJ
Clamping Current: 1 A
Varistor Voltage: 18 V
Categories: TVS - Varistors,MOVs
Case / Package: 0603
Alternative Parts (Cross-Reference): B72500-T110-K60; B72500T 110K 60;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080
Case Code (Imperial): 0603
Voltage Rating (AC): 11 V
Max Voltage Rating (AC): 11 V
Max Voltage Rating (DC): 14 V
Voltage Rating (DC): 14 V
REACH SVHC: No SVHC
Max Output Current: 30 A
Max Surge Current: 30 A
Max Operating Temperature: 85 °C
Max Varistor Voltage: 19.8 V
Min Varistor Voltage: 16.2 V
Case Code (Metric): 1608
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1123424-B72500T110K60 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500T110K60 |
| RoHS Compliant | RoHS |
| Package | 0603 |
| VC | 35 volts |