Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021653-B72500T0140K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 100pF @ 1kHz
Varistor Voltage (Min): 19.8V
Varistor Voltage (Typ): 22V
Varistor Voltage (Max): 24.2V
Current - Surge: 30A
Maximum AC Volts: 14VAC
Maximum DC Volts: 18VDC
Energy: 0.20J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
VARISTOR 22V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021653-B72500T0140K060 | B72500T0140K060 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500T0140K060 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |