Win Source Part Number: 1315749-B72500T0110K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Tape & Reel
Number of Circuits: 1
Capacitance @ Frequency: 100 pF @ 1 kHz
Varistor Voltage (Min): 16.2 V
Varistor Voltage (Typ): 18 V
Varistor Voltage (Max): 19.8 V
Current - Surge: 30 A
Maximum AC Volts: 11 V
Maximum DC Volts: 14 V
Energy: 0.2J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
VARISTOR, 0603, 14VDC; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:CT Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 18V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315749-B72500T0110K060 | 37K9979 | B72500T0110K060 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 0603, 14Vdc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |