VARISTOR 6V 30A 0603
VARISTOR, 0603, 8VDC; Voltage Rating VAC:6V; Voltage Rating V DC:8V; Product Range:CT Series; Clamping Voltage Vc Max:27V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72500T0060M060 | B72500T0060M060 | 37K9985 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 0603, 8Vdc; Voltage Rating Vac Epcos |
| Package | Surface Mount, MLCV |