Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150832-B72500T0040M
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 0603
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 200pF @ 1kHz
Family Name: CT
Varistor Voltage (Typ): 8V
Current - Surge: 30A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.5VDC
Energy: 0.10J
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Varistor Voltage (Minimum): 6.4V
Varistor Voltage (Maximum): 9.6V
Alternative Parts (Cross-Reference): 82536040;
Introduction Date: August 22, 2008
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
VARISTOR 8V 30A 0603
VARISTOR, 0603, 5.5VDC; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:CT Series; Clamping Voltage Vc Max:19V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1150832-B72500T0040M060 | B72500T0040M060 | 37K9984 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500T0040M060 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 0603, 5.5Vdc; Voltage Rating Vac Epcos |
| IFSM | 30 amps |