EPCOS AG Varistors, MOVs B72500E8250L060

Description
VARISTOR 61V 5A 0603
Datasheet
Description
VARISTOR 61V 5A 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - B72500E8250L060 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72500E8250L060
Varistors, MOVs B72500E8250L060
VARISTOR 61V 5A 0603

VARISTOR 61V 5A 0603

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72500E8250L060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72500E8250L060
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72500E8250L060
VARISTOR 61V 5A 0603

VARISTOR 61V 5A 0603

Supplier's Site
Varistor, Multilayer, 120V, 0603; Voltage Rating Vac Epcos - 75X9379 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 120V, 0603; Voltage Rating Vac Epcos
75X9379
Varistor, Multilayer, 120V, 0603; Voltage Rating Vac Epcos 75X9379
VARISTOR, MULTILAYER, 120V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:32V; Product Range:High Speed Series; Clamping Voltage Vc Max:120V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:5A RoHS Compliant: Yes

VARISTOR, MULTILAYER, 120V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:32V; Product Range:High Speed Series; Clamping Voltage Vc Max:120V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72500E8250L060 B72500E8250L060 75X9379
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Multilayer, 120V, 0603; Voltage Rating Vac Epcos
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data