Win Source Part Number: 1340556-B72500E7151V
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: Automotive, AEC-Q200
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 3 pF @ 1 MHz
Varistor Voltage (Min): 97.5 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 202.5 V
Maximum AC Volts: 14 V
Maximum DC Volts: 16 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1340556-B72500E7151V60 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) |