Win Source Part Number: 967915-B72500E5200S1
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200, E
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 96 pF @ 1 MHz
Varistor Voltage (Min): 28.8 V
Varistor Voltage (Typ): 36 V
Varistor Voltage (Max): 43.2 V
Current - Surge: 30 A
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-4600-6,CT0603S20
VARISTOR, MULTILAYER, 67V, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:E Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 36V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 967915-B72500E5200S160 | 75X9377 | B72500E5200S160 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Multilayer, 67V, 0603; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |