Manufacturer: EPCOS (TDK)
Win Source Part Number: 1030751-B72500E2170S
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 75pF @ 1MHz
Varistor Voltage (Min): 24.38V
Varistor Voltage (Typ): 32.5V
Varistor Voltage (Max): 40.63V
Current - Surge: 30A
Maximum AC Volts: 17VAC
Maximum DC Volts: 22VDC
Energy: 0.075J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
VARISTOR 32.5V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030751-B72500E2170S170 | B72500E2170S170 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500E2170S170 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |