Manufacturer: EPCOS (TDK)
Win Source Part Number: 912588-B72500E2170S1
Series: Automotive, AEC-Q200
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-76458-2, 495-76458-2-ND, , 495-B72500E2170S160T
VARISTOR 32.5V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912588-B72500E2170S160 | B72500E2170S160 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500E2170S160 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |