Manufacturer: EPCOS (TDK)
Win Source Part Number: 1030750-B72500E1140S
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 120pF @ 1kHz
Varistor Voltage (Min): 20.83V
Varistor Voltage (Typ): 24.5V
Varistor Voltage (Max): 28.18V
Current - Surge: 30A
Maximum AC Volts: 14VAC
Maximum DC Volts: 16VDC
Energy: 0.20J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
VARISTOR, MULTILAYER, 42V, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:16V; Product Range:E Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 24.5V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030750-B72500E1140S260 | 75X9373 | B72500E1140S260 |
| Product Name | TVS - TVS - Varistors, MOVs - B72500E1140S260 | Varistor, Multilayer, 42V, 0603; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |