EPCOS AG Circuit Protection - TVS - Varistors, MOVs B72500E0250K060

Description
Win Source Part Number: 1023548-B72500E0250K 060 Category: Circuit Protection>TVS - Varistors, MOVs Series: Automotive, AEC-Q200, E Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 90 pF @ 1 MHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 30 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72500E250K60-ND,,B7 2500E250K60,495-7645 7-1-ND,495-76457-2-N D,B72500E 250K 60,495-B72500E0250K0 60CT,B72500E0250K060 -ND,495-B72500E0250K 060TR,495-B72500E025 0K060DKR,495-76457-1 ,495-76457-2
Request a Quote Datasheet
Description
Win Source Part Number: 1023548-B72500E0250K 060 Category: Circuit Protection>TVS - Varistors, MOVs Series: Automotive, AEC-Q200, E Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 90 pF @ 1 MHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 30 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72500E250K60-ND,,B7 2500E250K60,495-7645 7-1-ND,495-76457-2-N D,B72500E 250K 60,495-B72500E0250K0 60CT,B72500E0250K060 -ND,495-B72500E0250K 060TR,495-B72500E025 0K060DKR,495-76457-1 ,495-76457-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1023548-B72500E0250K060 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1023548-B72500E0250K060
Circuit Protection - TVS - Varistors, MOVs 1023548-B72500E0250K060
Win Source Part Number: 1023548-B72500E0250K 060 Category: Circuit Protection>TVS - Varistors, MOVs Series: Automotive, AEC-Q200, E Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 90 pF @ 1 MHz Varistor Voltage (Min): 35.1 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 42.9 V Current - Surge: 30 A Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: EPCOS - TDK Electronics Other Names: B72500E250K60-ND,,B7 2500E250K60,495-7645 7-1-ND,495-76457-2-N D,B72500E 250K 60,495-B72500E0250K0 60CT,B72500E0250K060 -ND,495-B72500E0250K 060TR,495-B72500E025 0K060DKR,495-76457-1 ,495-76457-2

Win Source Part Number: 1023548-B72500E0250K060
Category: Circuit Protection>TVS - Varistors, MOVs
Series: Automotive, AEC-Q200, E
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 90 pF @ 1 MHz
Varistor Voltage (Min): 35.1 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 30 A
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: B72500E250K60-ND,,B72500E250K60,495-76457-1-ND,495-76457-2-ND,B72500E 250K 60,495-B72500E0250K060CT,B72500E0250K060-ND,495-B72500E0250K060TR,495-B72500E0250K060DKR,495-76457-1,495-76457-2

Buy Now Datasheet
Varistor, Multilayer, 31Vdc, 0603; Voltage Rating Vac Epcos - 61W8775 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 31Vdc, 0603; Voltage Rating Vac Epcos
61W8775
Varistor, Multilayer, 31Vdc, 0603; Voltage Rating Vac Epcos 61W8775
VARISTOR, MULTILAYER, 31VDC, 0603; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:MLV E Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 31VDC, 0603; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:MLV E Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72500E0250K060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72500E0250K060
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72500E0250K060
VARISTOR 39V 30A 0603

VARISTOR 39V 30A 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1023548-B72500E0250K060 61W8775 B72500E0250K060
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, Multilayer, 31Vdc, 0603; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 0603 (1608 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data