Win Source Part Number: 1360849-B72500E0200K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: Automotive, AEC-Q200, E
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 90 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Varistor Voltage (Min): 29.7 V
Varistor Voltage (Typ): 33 V
Varistor Voltage (Max): 36.3 V
Current - Surge: 30 A
Energy: 0.2J
VARISTOR, MULTILAYER, 26VDC, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MLV E Series; Clamping Voltage Vc Max:56V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 33V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360849-B72500E0200K060 | 61W8774 | B72500E0200K060 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 26Vdc, 0603; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |