VARISTOR 27V 30A 0603
VARISTOR, MULTILAYER, 22VDC, 0603; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:MLV E Series; Clamping Voltage Vc Max:46V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 27V 30A 0603
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72500E0170K060 | 61W8773 | B72500E0170K060 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Multilayer, 22Vdc, 0603; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Surface Mount, MLCV |