EPCOS AG TVS - TVS - Varistors, MOVs - B72500E0140K060 B72500E0140K060

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 850982-B72500E0140K0 60 Series: Automotive, AEC-Q200 Features: 22 V 30 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: , B72500E 140K 60, B72500E0140K060-ND, B72500E140K60-ND, B72500E140K60, 495-B72500E0140K060D KR, 495-B72500E0140K060T R, 495-76456-2-ND, 495-B72500E0140K060C T, 495-76456-1, 495-76456-2, 495-76456-1-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 850982-B72500E0140K0 60 Series: Automotive, AEC-Q200 Features: 22 V 30 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: , B72500E 140K 60, B72500E0140K060-ND, B72500E140K60-ND, B72500E140K60, 495-B72500E0140K060D KR, 495-B72500E0140K060T R, 495-76456-2-ND, 495-B72500E0140K060C T, 495-76456-1, 495-76456-2, 495-76456-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72500E0140K060 - 850982-B72500E0140K060 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72500E0140K060
850982-B72500E0140K060
TVS - TVS - Varistors, MOVs - B72500E0140K060 850982-B72500E0140K060
Manufacturer: EPCOS (TDK) Win Source Part Number: 850982-B72500E0140K0 60 Series: Automotive, AEC-Q200 Features: 22 V 30 A Varistor 1 Circuit Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: , B72500E 140K 60, B72500E0140K060-ND, B72500E140K60-ND, B72500E140K60, 495-B72500E0140K060D KR, 495-B72500E0140K060T R, 495-76456-2-ND, 495-B72500E0140K060C T, 495-76456-1, 495-76456-2, 495-76456-1-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 850982-B72500E0140K060
Series: Automotive, AEC-Q200
Features: 22 V 30 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: , B72500E 140K 60, B72500E0140K060-ND, B72500E140K60-ND, B72500E140K60, 495-B72500E0140K060DKR, 495-B72500E0140K060TR, 495-76456-2-ND, 495-B72500E0140K060CT, 495-76456-1, 495-76456-2, 495-76456-1-ND

Buy Now Datasheet
Varistor, Multilayer, 18Vdc, 0603; Voltage Rating Vac Epcos - 61W8772 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 18Vdc, 0603; Voltage Rating Vac Epcos
61W8772
Varistor, Multilayer, 18Vdc, 0603; Voltage Rating Vac Epcos 61W8772
VARISTOR, MULTILAYER, 18VDC, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MLV E Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 18VDC, 0603; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MLV E Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72500E0140K060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72500E0140K060
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72500E0140K060
VARISTOR 22V 30A 0603

VARISTOR 22V 30A 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 850982-B72500E0140K060 61W8772 B72500E0140K060
Product Name TVS - TVS - Varistors, MOVs - B72500E0140K060 Varistor, Multilayer, 18Vdc, 0603; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data